RS Components, Ltd. LED Lenses & Reflectors 2856599

Description
HIGH BAY REFLECTOR GEN 4 147 190 210W
Request a Quote
Description
HIGH BAY REFLECTOR GEN 4 147 190 210W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 2856599 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
2856599
LED Lenses & Reflectors 2856599
HIGH BAY REFLECTOR GEN 4 147 190 210W

HIGH BAY REFLECTOR GEN 4 147 190 210W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 2856599
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707616 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 43.4 mm (1.71 inch)
Color Clear; Clear
View Details
LED Array Mounts - 2103063 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
LED Type 942 x 37mm
Lead Length 942 mm (37.09 inch)
View Details
LED Array Mounts - 1807499 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795958 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details