SCHURTER Inc LEDs - Spacers, Standoffs 35.9205

Description
HOLDER WITHOUT LED 5MM 2PLACE
Request a Quote Datasheet
Description
HOLDER WITHOUT LED 5MM 2PLACE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7072-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7072-ND
LEDs - Spacers, Standoffs 486-7072-ND
HOLDER WITHOUT LED 5MM 2PLACE

HOLDER WITHOUT LED 5MM 2PLACE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9205
LED Mounting Hardware 0035.9205
LED Mounting Hardware AST ABSTANDSTUECK 2ER 5MM

LED Mounting Hardware AST ABSTANDSTUECK 2ER 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7072-ND 0035.9205
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213699-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7069-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707683 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 24.71 x 8.1 x 12.9mm
Lead Length 12.9 mm (0.5079 inch)
View Details