LED MT SR VERT Product overview: SLM-210 from Bivar, Inc. is a Spacer Standoff for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Spacer Standoff, Spacers, Standoffs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 100-SLM-210 can be used for catalog matching and distributor lookup.
Manufacturer: Bivar Inc.
Win Source Part Number: 877157-SLM-210
Series: SLM
Features: T1, T1 3/4 LED Standoff Black Nylon 0.210" (5.33mm)
Package: Bag
Family Name: SLM-210
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8547.20.0000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 100-SLM-210 | SLM-210 |
| Product Name | Spacer Standoff | LEDs - Spacers, Standoffs - SLM-210 |
| Type & Shape | Spacer; Standoff | Standoff |