Bivar, Inc. LED Indication - Discrete SAR-0001-RG

Description
LED
Request a Quote Datasheet
Description
LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-SAR-0001-RG-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-SAR-0001-RG-ND
LED Indication - Discrete 492-SAR-0001-RG-ND
LED

LED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 492-SAR-0001-RG-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High Flux LEDs - CW CBLPM1.W1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2500 K
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13B02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details