Bivar, Inc. Boxes, Enclosures, Racks - Card Guides S-850-CI

Description
Win Source Part Number: 1314251-S-850-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314251-S-850-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Card Guides - S-850-CI - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Card Guides
S-850-CI
Boxes, Enclosures, Racks - Card Guides S-850-CI
Win Source Part Number: 1314251-S-850-CI Category: Boxes, Enclosures, Racks>Card Guides Series: STAT-O-GIDE™ Package: Box Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm) For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: Bivar Inc. Product Status: Obsolete

Win Source Part Number: 1314251-S-850-CI
Category: Boxes, Enclosures, Racks>Card Guides
Series: STAT-O-GIDE™
Package: Box
Accessory Type: Nylon, Snap-In Mount, 8.500" (215.90mm)
For Use With/Related Products: 1/16" (1.6mm) Thick PC Boards
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S-850-CI
Product Name Boxes, Enclosures, Racks - Card Guides
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers