RIGHT ANGLE LIGHT PIPE, 2.8MM
2.8mm R/A Light Pipe for SMT LED 5x14mm
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 492-1462-ND | 8919662 |
| Product Name | Optics - Light Pipes | LED Light Pipes |
| LED Hardware | LED Light Pipe | LED Light Pipe |
| LED Type | 2.8mm | 9.6 x 7.3 x 14mm |
| Mount Style | Board Mount, Snap-In, Right Angle | Pcb mounted |