LED, Through Hole, 7.6mm x 7.6mm Bi-Colo
"Blue, Red 465nm Blue, 628nm Red LED Indication - Discrete 3.8V Blue, 2.6V Red 4-DIP (0.200"", 5.08mm)"
LED, DOME, 5MM, RED/BLUE, 635/470NM; LED Color:Blue, Red; LED Mounting:Through Hole; Bulb Size:5mm; Viewing Angle:80°; Lens Shape:Dome; Forward Current / Color:R 50mA, B 50mA; Luminous Intensity / Color:R 3cd, B 3cd; Product Range:- RoHS Compliant: Yes
Standard LEDs - Through Hole Red/Blue 635/470nm 1000/200 mcd
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | R50RB2-5-0080 | 492-1168-ND | 33R6562 | R50RB2-5-0080 |
| Product Name | LED Indication - Discrete | Led, Dome, 5Mm, Red/blue, 635/470Nm; Led Color Bivar | Standard LEDs - Through Hole | |
| LED Package: | "4-DIP (0.200"", 5.08mm)" | 5mm | ||
| LED Type | Red; Blue; Multi-Colored | Red; Blue; Blue, Red | ||
| Peak Wavelength | 465 to 628 nm (4650 to 6280 Å) | |||
| Viewing Angle | 80 degrees | 80 degrees |