Bivar, Inc. LED Indication - Discrete R20WHT-V-3045

Description
"White, Cool 6000K LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"White, Cool 6000K LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1183-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1183-ND
LED Indication - Discrete 492-1183-ND
"White, Cool 6000K LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

"White, Cool 6000K LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LEDs - 7134885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super Flux 4pin White LED 8000mcd Oval

Super Flux 4pin White LED 8000mcd Oval

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R20WHT-V-3045
Standard LEDs - Through Hole R20WHT-V-3045
Standard LEDs - Through Hole White 6000K nm 8000 mcd

Standard LEDs - Through Hole White 6000K nm 8000 mcd

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1183-ND 7134885 R20WHT-V-3045
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)" 7.6 x 7.6mm
LED Type White White; Clear
Viewing Angle 30 to 45 degrees 30 to 45 degrees
Luminous Intensity 8000 milliCandela 8000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
High brightness Lens Type LED - CSL0901UT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 1497-1456-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details