Bivar, Inc. LED Indication - Discrete R20GRN-V-3045

Description
"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 492-1166-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
492-1166-ND
LED Indication - Discrete 492-1166-ND
"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

"Green 521nm LED Indication - Discrete 3.4V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
R20GRN-V-3045
Standard LEDs - Through Hole R20GRN-V-3045
Standard LEDs - Through Hole Green 526nm 8000 mcd

Standard LEDs - Through Hole Green 526nm 8000 mcd

Buy Now Datasheet
Led, Through Hole, 7.6Mm X 7.6Mm Green, 25000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar - 06W3336 - Newark, An Avnet Company
Chicago, IL, United States
Led, Through Hole, 7.6Mm X 7.6Mm Green, 25000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar
06W3336
Led, Through Hole, 7.6Mm X 7.6Mm Green, 25000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar 06W3336
LED, Through Hole, 7.6mm x 7.6mm Green, 25000mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube

LED, Through Hole, 7.6mm x 7.6mm Green, 25000mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 492-1166-ND R20GRN-V-3045 06W3336
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Through Hole, 7.6Mm X 7.6Mm Green, 25000Mcd, Water Clear Lens, 30/45 Deg Viewing Angle / Tube Bivar
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Green
Peak Wavelength 521 nm (5210 Å)
Viewing Angle 30 to 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Right Angle ChipLED - ASMT-CA00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type Orange
Peak Wavelength 595 nm (5950 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details