Bivar, Inc. Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar PM5BWC

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar - 06W0260 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
06W0260
Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar 06W0260
PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, BLUE, 4V; LED Color:Blue; Mounting Hole Dia:6.35mm; Forward Current If:25mA; Luminous Intensity:25mcd; Forward Voltage:4V; Lens Shape:Round; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0260
Product Name Panel Mount Indicator, Led, 6.35Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details