Bivar, Inc. Led Indicator, 5Mm, 3.4V, White; Led Color Bivar PM5-B5W3.4V

Description
LED INDICATOR, 5MM, 3.4V, WHITE; LED Color:White; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:414mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 3.4V, WHITE; LED Color:White; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:414mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 3.4V, White; Led Color Bivar - 17X9394 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 3.4V, White; Led Color Bivar
17X9394
Led Indicator, 5Mm, 3.4V, White; Led Color Bivar 17X9394
LED INDICATOR, 5MM, 3.4V, WHITE; LED Color:White; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:414mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

LED INDICATOR, 5MM, 3.4V, WHITE; LED Color:White; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:414mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9394
Product Name Led Indicator, 5Mm, 3.4V, White; Led Color Bivar
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details