Bivar, Inc. Led Indicator, 5Mm, 3.4V, Green; Led Color Bivar PM5-B5G3.4V

Description
LED INDICATOR, 5MM, 3.4V, GREEN; LED Color:Green; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 5MM, 3.4V, GREEN; LED Color:Green; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 5Mm, 3.4V, Green; Led Color Bivar - 17X9391 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 5Mm, 3.4V, Green; Led Color Bivar
17X9391
Led Indicator, 5Mm, 3.4V, Green; Led Color Bivar 17X9391
LED INDICATOR, 5MM, 3.4V, GREEN; LED Color:Green; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

LED INDICATOR, 5MM, 3.4V, GREEN; LED Color:Green; Operating Voltage:3.4VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:3.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17X9391
Product Name Led Indicator, 5Mm, 3.4V, Green; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
View Details
3.0X2.5MM,ORG/GRN,SMD LED - APB3025NSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Orange; Green
Peak Wavelength 568 to 610 nm (5680 to 6100 Å)
View Details
2 suppliers