Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Red, 2V; Led Color Bivar PM3HDW12.0

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2V; LED Color:Red; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2V; LED Color:Red; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Red, 2V; Led Color Bivar - 06W0196 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Red, 2V; Led Color Bivar
06W0196
Panel Mount Indicator, Led, 4.064Mm, Red, 2V; Led Color Bivar 06W0196
PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2V; LED Color:Red; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, RED, 2V; LED Color:Red; Mounting Hole Dia:4.064mm; Forward Current If:30mA; Luminous Intensity:30mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:40° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0196
Product Name Panel Mount Indicator, Led, 4.064Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2224-2-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details