Broadcom Inc. LED White Lighting ASMT-JN31-NTV01

Description
LED Lighting ASMT-Jx3x White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)
Request a Quote Datasheet
Description
LED Lighting ASMT-Jx3x White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 516-2224-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
516-2224-2-ND
LED White Lighting 516-2224-2-ND
LED Lighting ASMT-Jx3x White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)

LED Lighting ASMT-Jx3x White, Neutral 4000K (3500K ~ 4500K) 3.2V 350mA 140° 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-2224-2-ND
Product Name LED White Lighting
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RR45-AQ902 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
6 suppliers
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details