Bivar, Inc. Panel Mount Indicator, Led, 4.064Mm, Blue, 4V; Led Color Bivar PM3BWD

Description
PANEL MOUNT INDICATOR, LED, 4.064MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:4.064mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:4V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.064MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:4.064mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.064Mm, Blue, 4V; Led Color Bivar - 20K2208 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.064Mm, Blue, 4V; Led Color Bivar
20K2208
Panel Mount Indicator, Led, 4.064Mm, Blue, 4V; Led Color Bivar 20K2208
PANEL MOUNT INDICATOR, LED, 4.064MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:4.064mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:4V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.064MM, BLUE, 4V; LED Color:Blue; Operating Voltage:4VDC; Mounting Hole Dia:4.064mm; Forward Current If:25mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 20K2208
Product Name Panel Mount Indicator, Led, 4.064Mm, Blue, 4V; Led Color Bivar
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details