Bivar, Inc. LED Light Pipes PLPC2-3MM

Description
3mm Light Pipe Front Panel 2mm Round
Request a Quote Datasheet
Description
3mm Light Pipe Front Panel 2mm Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 9168821 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
9168821
LED Light Pipes 9168821
3mm Light Pipe Front Panel 2mm Round

3mm Light Pipe Front Panel 2mm Round

Supplier's Site
Optics - Light Pipes - 492-1994-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1994-ND
Optics - Light Pipes 492-1994-ND
LIGHT PIPE PNL MNT 2MM RND 3MM

LIGHT PIPE PNL MNT 2MM RND 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 9168821 492-1994-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 2.3 (dia.) x 3mm 2.3mm
Lead Length 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-3905-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Light Pipes - 1707680 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details