TE Connectivity Light Pipes 2325080-5

Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 8 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 8 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 2325080-5 - TE Connectivity
Berwyn, PA, United States
Light Pipes
2325080-5
Light Pipes 2325080-5
Configuration Features Lightpipe Configuration : Dual Round Number of Lightpipes : 8 Packaging Features Packaging Method : Tray Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : OSFP Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Configuration : Dual Round
  • Number of Lightpipes : 8

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Lightpipe Product Type : Lightpipe
  • Pluggable Form Factor : OSFP

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Light Pipes - 17-2325080-5-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
17-2325080-5-ND
Light Pipes 17-2325080-5-ND
Light Pipe

Light Pipe

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Light Guides Light Guides
Product Number 2325080-5 17-2325080-5-ND
Product Name Light Pipes Light Pipes
Operating Temp -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details