Bivar, Inc. Optics - Light Pipes PLP5-375

Description
LIGHT PIPE CLEAR RIGID 5MM
Request a Quote Datasheet
Description
LIGHT PIPE CLEAR RIGID 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1800-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1800-ND
Optics - Light Pipes 492-1800-ND
LIGHT PIPE CLEAR RIGID 5MM

LIGHT PIPE CLEAR RIGID 5MM

Buy Now Datasheet
LED Light Pipes - 1749855 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749855
LED Light Pipes 1749855
Light Pipe, Panel Mt (Rear), 5mm Round

Light Pipe, Panel Mt (Rear), 5mm Round

Supplier's Site
LED Light Pipes - 1749737 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1749737
LED Light Pipes 1749737
Light Pipe, Panel Mt (Rear), 5mm Round

Light Pipe, Panel Mt (Rear), 5mm Round

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1800-ND 1749855
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5.8 dia. x 17.6mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 LED's - 7357 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707609 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
Lead Length 45.25 mm (1.78 inch)
Color Clear; Clear
View Details