RS Components, Ltd.
LED Lenses & Reflectors
1805461
Description
Carclo 12763 LED Lens
Request a Quote
Email Supplier
Description
Carclo 12763 LED Lens
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
1805461 |
|
Product Name
|
LED Lenses & Reflectors |
|
LED Hardware
|
LED Lens
|
|
Number of LEDs
|
1
|
|
LED Type
|
25 x 25 x 5.65mm
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Hardware
LED Lens
Number of LEDs
4
LED Type
50 x 50 x 1.2mm
View Details
LED Hardware
LED Lens
LED Type
14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 10.6 mm
Lead Length
14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
LED Hardware
LED Light Pipe
LED Type
8.08 x 8.5 x 14.4mm
Lead Length
14.4 mm (0.5669 inch)
View Details
LED Hardware
LED Light Pipe
LED Type
3.2 (dia.) x 7.9mm
Lead Length
7.9 mm (0.3110 inch)
View Details