Bivar, Inc. Optics - Light Pipes PLP5-2-375

Description
LIGHT PIPE PNL 5MM LENS 0.375"
Request a Quote Datasheet
Description
LIGHT PIPE PNL 5MM LENS 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1532-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1532-ND
Optics - Light Pipes 492-1532-ND
LIGHT PIPE PNL 5MM LENS 0.375"

LIGHT PIPE PNL 5MM LENS 0.375"

Buy Now Datasheet
LED Light Pipes - 8919668 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919668
LED Light Pipes 8919668
Panel Mount 4mm Light Pipe LoPro L=9.5mm

Panel Mount 4mm Light Pipe LoPro L=9.5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1532-ND 8919668
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 9.5mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8795961 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details
Spacer Mount for LED - 8927 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details