Bivar, Inc. Optics - Light Pipes PLP5-1000

Description
LIGHT PIPE 1.00" ROUND PNL MT
Request a Quote Datasheet
Description
LIGHT PIPE 1.00" ROUND PNL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1145-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1145-ND
Optics - Light Pipes 492-1145-ND
LIGHT PIPE 1.00" ROUND PNL MT

LIGHT PIPE 1.00" ROUND PNL MT

Buy Now Datasheet
LED Light Pipes - 7134734 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134734
LED Light Pipes 7134734
Bivar PLP5-1000 LED Light Pipe

Bivar PLP5-1000 LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1145-ND 7134734
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 33.5mm
Mount Style Panel Rear panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details
Optics - Light Pipes - A99860-ND - DigiKey
Specs
LED Hardware LED Light Pipe
Mount Style Panel
Color Clear
View Details
LED Light Pipes - 1707763 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 33.1mm
Lead Length 30 mm (1.18 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8338 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers