Bivar, Inc. Optics - Light Pipes PLP2-375

Description
LIGHT PIPE PNL MNT 9.5MM LONG
Request a Quote Datasheet
Description
LIGHT PIPE PNL MNT 9.5MM LONG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-1341-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-1341-ND
Optics - Light Pipes 492-1341-ND
LIGHT PIPE PNL MNT 9.5MM LONG

LIGHT PIPE PNL MNT 9.5MM LONG

Buy Now Datasheet
LED Light Pipes - 7134719 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134719
LED Light Pipes 7134719
3mm Round Lens Light Pipe,9.5mm

3mm Round Lens Light Pipe,9.5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1341-ND 7134719
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.1mm 3.1 (dia.) x 10.3mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7045-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8796232 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 (dia.) x 45mm
Lead Length 45 mm (1.77 inch)
View Details
LED Holders - 1-2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LEDs - Spacers, Standoffs - 486-7059-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers