Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar MPR5GDW12.0

Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar - 06W0121 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
06W0121
Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar 06W0121
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0121
Product Name Panel Mount Indicator, Led, 8Mm, Green, 2.1V; Led Color Bivar
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 1497-XZM2CRK54WRP-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details