Bivar, Inc. Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar MPR3YDW12.0

Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar - 06W0106 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
06W0106
Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar 06W0106
PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5.943MM, YELLOW, 2V; LED Color:Yellow; Operating Voltage:2VDC; Mounting Hole Dia:5.943mm; Forward Current If:30mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:MPC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0106
Product Name Panel Mount Indicator, Led, 5.943Mm, Yellow, 2V; Led Color Bivar
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details