Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar MPC5HT

Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar - 06W0056 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
06W0056
Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar 06W0056
PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, RED, 2V; LED Color:Red; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:40mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:35° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0056
Product Name Panel Mount Indicator, Led, 8Mm, Red, 2V; Led Color Bivar
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
PICOLED™ Series - SML-P12UT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details