Bivar, Inc. Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar MPC5AD

Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar - 08P4377 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
08P4377
Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar 08P4377
PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, AMBER, 2V; LED Color:Amber; Mounting Hole Dia:8mm; Forward Current If:30mA; Luminous Intensity:25mcd; Forward Voltage:2V; Lens Shape:Round; Viewing Angle:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08P4377
Product Name Panel Mount Indicator, Led, 8Mm, Amber, 2V; Led Color Bivar
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details