Bivar, Inc. LED Mounting Hardware MLM2-689

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MLM2-689
LED Mounting Hardware MLM2-689
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MLM2-689
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 8796478 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 33.1mm
Lead Length 30 mm (1.18 inch)
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
Self Aligning Spacer for T-1 3/4 LED - 8319 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers