The 8319 is a self-aligning spacer for T-1 and T-1 3/4 LEDs, designed for PC board mounting with positive lead alignment on 0.100 inch (2.5 mm) centers. It has a length of 0.260 inch (6.6 mm) and is made of natural nylon with UL 94V-2 rating. The spacer provides height control, lead retention, and stability, with bottom bosses that aid in heat dissipation and post-soldering cleanup. It accommodates both tri-lead and bi-lead LED configurations and is suitable for mounting other components such as resistors, transistors, and diodes.
Part Number: 8319
SPACER MOUNTS LED T1 3/4 .260"
LED Mounting Hardware .26" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8319 | 36-8319-ND | 8319 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |