Bivar, Inc. LED Mounting Hardware MLM1-217

Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet
Description
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
MLM1-217
LED Mounting Hardware MLM1-217
LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

LED Mounting Hardware LED Mount Self Ret 3 or 5 mm Black

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number MLM1-217
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Pipes - 1707666 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.98 x 14.2 x 15.7mm
Lead Length 15.7 mm (0.6181 inch)
View Details
LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Holders - 3-2213699-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details