Bivar, Inc. LEDs - Spacers, Standoffs LTM-160

Description
LED MOUNT 0.160" BLACK
Request a Quote Datasheet
Description
LED MOUNT 0.160" BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 492-1302-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
492-1302-ND
LEDs - Spacers, Standoffs 492-1302-ND
LED MOUNT 0.160" BLACK

LED MOUNT 0.160" BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
LTM-160
LED Mounting Hardware LTM-160
LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

LED Mounting Hardware LED Mount Self Ret 3 or 5mm LED Black

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 492-1302-ND LTM-160
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7056-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 2213401-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
2 suppliers
LED Light Pipes - 1707567 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details