RS Components, Ltd. LED Lenses & Reflectors 1700856

Description
Luxeon Rebel 18 deg Square Optic 10mm
Request a Quote
Description
Luxeon Rebel 18 deg Square Optic 10mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 1700856 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1700856
LED Lenses & Reflectors 1700856
Luxeon Rebel 18 deg Square Optic 10mm

Luxeon Rebel 18 deg Square Optic 10mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 1700856
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Number of LEDs 1
LED Type 10 x 10 x 6.4mm
Lead Length 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6974272 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 1
LED Type 23 (dia.) x 10mm
View Details
LED Lenses & Reflectors - 1810682 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 13.8mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Light Pipes - 8796096 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.6 x 9.3 x 17.5mm
Lead Length 17.5 mm (0.6890 inch)
View Details
LED Light Pipes - 1707669 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.7 x 13.3 x 16.95mm
Lead Length 16.95 mm (0.6673 inch)
View Details