Keystone Electronics Corp. T-1 Lens Cap-Clear 8653

Description
Part Number: 8653 Color: Clear For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Description
Part Number: 8653 Color: Clear For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Clear round lens cap designed for T-1 LEDs, snapping into panels 0.031 to 0.062 inches thick. Made of polycarbonate, it provides ESD protection up to 16 kV and enables 180° viewing with diffused or non-diffused LEDs through striated lines and fresnel rings. Mounting hole diameter is 0.171 inches, with minimum panel center spacing of 0.250 inches.

Datasheet Summary
Powered by GS/AI

Clear round lens cap designed for T-1 LEDs, snapping into panels 0.031 to 0.062 inches thick. Made of polycarbonate, it provides ESD protection up to 16 kV and enables 180° viewing with diffused or non-diffused LEDs through striated lines and fresnel rings. Mounting hole diameter is 0.171 inches, with minimum panel center spacing of 0.250 inches.

Suppliers

Company
Product
Description
Supplier Links
T-1 Lens Cap-Clear - 8653 - Keystone Electronics Corp.
New Hyde Park, NY, USA
T-1 Lens Cap-Clear
8653
T-1 Lens Cap-Clear 8653
Part Number: 8653 Color: Clear For Panel Thickness: .032 [.8] - .062 [1.6] Shape: Round Size: T-1 LED Type: LED Lens Caps Round Lens Cap for T-1 LED Standard Height

Part Number: 8653

  • Color: Clear
  • For Panel Thickness: .032 [.8] - .062 [1.6]
  • Shape: Round
  • Size: T-1 LED
  • Type: LED Lens Caps

Round Lens Cap for T-1 LED

Standard Height

Buy Now Datasheet
Optics - Lenses - 36-8653-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
36-8653-ND
Optics - Lenses 36-8653-ND
LENS CLR 180DEG FRESNEL RING SNP

LENS CLR 180DEG FRESNEL RING SNP

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lenses
8653
LED Lenses 8653
LED Lenses T1 LENS CAP CLEAR

LED Lenses T1 LENS CAP CLEAR

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8653 36-8653-ND 8653
Product Name T-1 Lens Cap-Clear Optics - Lenses LED Lenses
LED Hardware LED Lens LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8905 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8316 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 LED's - 7359 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8314 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers