Bivar, Inc. Optics - Light Pipes LPV4-0350D-RGB

Description
RED 643NM/GREEN 515NM/BLUE 460NM
Request a Quote
Description
RED 643NM/GREEN 515NM/BLUE 460NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV4-0350D-RGB-ND is a light pipe designed for surface mount applications, featuring a dome face lens. It is part of a series that includes various sizes and lens types, with this specific model having a height of 0.350 inches (8.9 mm). The light pipe is compatible with a range of LED colors, including red, green, and blue, with peak wavelengths of 643 nm, 515 nm, and 460 nm, respectively. The product is shipped non-assembled and comes in packaging that includes 400 units per tray, with a moisture-sealed design to ensure quality during transport. The recommended soldering pattern and assembly guidelines are provided, emphasizing the use of no-clean solder paste and a specific reflow soldering profile. This light pipe is suitable for applications requiring efficient light transmission and is designed to integrate seamlessly with surface mount technology.

Datasheet Summary
Powered by GS/AI

The LPV4-0350D-RGB-ND is a light pipe designed for surface mount applications, featuring a dome face lens. It is part of a series that includes various sizes and lens types, with this specific model having a height of 0.350 inches (8.9 mm). The light pipe is compatible with a range of LED colors, including red, green, and blue, with peak wavelengths of 643 nm, 515 nm, and 460 nm, respectively. The product is shipped non-assembled and comes in packaging that includes 400 units per tray, with a moisture-sealed design to ensure quality during transport. The recommended soldering pattern and assembly guidelines are provided, emphasizing the use of no-clean solder paste and a specific reflow soldering profile. This light pipe is suitable for applications requiring efficient light transmission and is designed to integrate seamlessly with surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV4-0350D-RGB-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV4-0350D-RGB-ND
Optics - Light Pipes 492-LPV4-0350D-RGB-ND
RED 643NM/GREEN 515NM/BLUE 460NM

RED 643NM/GREEN 515NM/BLUE 460NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV4-0350D-RGB-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

T-1 Lens Cap-Green - 8657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2325811-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796526 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details