7356 is a self-aligning spacer for T-1 and T-1 3/4 LEDs, designed for PC board mounting with positive lead alignment on 0.100 inch centers. It is made of black PVC, UL rated 94V-0, and provides height control, lead retention, and heat dissipation through bottom bosses. The part has a length of 0.220 inch (5.6 mm).
Part Number: 7356
SPACER MOUNTS LED T-1 .220"
LED Mounting Hardware ".22"" T1 BI-LEAD .197 (5mm) DIA"
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7356 | 36-7356-ND | 7356 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |