Bivar, Inc. Optics - Light Pipes LPV3-0550D-Y50

Description
YELLOW/570NM
Request a Quote
Description
YELLOW/570NM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LPV3-0550D-Y50-ND is a light pipe designed for surface mount applications, featuring a dome face lens with a diameter of 0.550 inches (14.0 mm). It is part of a series that includes various sizes and lens types, allowing for flexibility in design. The light pipe is compatible with a standard soldering pattern and is shipped non-assembled. It is suitable for use with yellow LEDs, emitting light at a peak wavelength of 570 nm. The product is packaged in quantities of 400, with a moisture-sealed tray for protection during transport. Recommended soldering practices include using no-clean solder paste and adhering to a specific reflow soldering profile. This product is appropriate for engineers looking for reliable light transmission solutions in their electronic designs.

Datasheet Summary
Powered by GS/AI

The LPV3-0550D-Y50-ND is a light pipe designed for surface mount applications, featuring a dome face lens with a diameter of 0.550 inches (14.0 mm). It is part of a series that includes various sizes and lens types, allowing for flexibility in design. The light pipe is compatible with a standard soldering pattern and is shipped non-assembled. It is suitable for use with yellow LEDs, emitting light at a peak wavelength of 570 nm. The product is packaged in quantities of 400, with a moisture-sealed tray for protection during transport. Recommended soldering practices include using no-clean solder paste and adhering to a specific reflow soldering profile. This product is appropriate for engineers looking for reliable light transmission solutions in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPV3-0550D-Y50-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPV3-0550D-Y50-ND
Optics - Light Pipes 492-LPV3-0550D-Y50-ND
YELLOW/570NM

YELLOW/570NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPV3-0550D-Y50-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7059-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Spacer Mount for LED - 8912 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707590 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 3.4mm
Lead Length 43.4 mm (1.71 inch)
View Details