Keystone Electronics Corp. Self Aligning Spacer for T-1 LED's 7361

Description
Part Number: 7361 Length: .300 [7.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote Datasheet
Description
Part Number: 7361 Length: .300 [7.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 LED's - 7361 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 LED's
7361
Self Aligning Spacer for T-1 LED's 7361
Part Number: 7361 Length: .300 [7.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 7361

  • Length: .300 [7.6]
  • Size: T-1 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-7361-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-7361-ND
LEDs - Spacers, Standoffs 36-7361-ND
SPACER MOUNTS LED T-1 .300"

SPACER MOUNTS LED T-1 .300"

Buy Now Datasheet
Spacer, LED; Natural Nylon; 0.300 in.; 0.197 in.; 0.133 in.; T-1 LED - 70183258 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; Natural Nylon; 0.300 in.; 0.197 in.; 0.133 in.; T-1 LED
70183258
Spacer, LED; Natural Nylon; 0.300 in.; 0.197 in.; 0.133 in.; T-1 LED 70183258
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
7361
LED Mounting Hardware 7361
LED Mounting Hardware .30" T1 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .30" T1 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 7361 36-7361-ND 70183258 7361
Product Name Self Aligning Spacer for T-1 LED's LEDs - Spacers, Standoffs Spacer, LED; Natural Nylon; 0.300 in.; 0.197 in.; 0.133 in.; T-1 LED LED Mounting Hardware
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7366 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LEDs - Spacers, Standoffs - 36-7039-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
Self Aligning Spacer for T-1 3/4 LED - 8329 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
Spacer Mount for LED - 8906 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
2 suppliers