Bivar, Inc. Optics - Light Pipes LPR5-0800-0700F-A220

Description
AMBER/610NM
Request a Quote Datasheet
Description
AMBER/610NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 492-LPR5-0800-0700F-A220-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-LPR5-0800-0700F-A220-ND
Optics - Light Pipes 492-LPR5-0800-0700F-A220-ND
AMBER/610NM

AMBER/610NM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 492-LPR5-0800-0700F-A220-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796471 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 10 x 48.1mm
Lead Length 45 mm (1.77 inch)
View Details
Spacer Mount for LED - 8908 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 4-2325811-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details