TE Connectivity LED Holders 4-2325811-2

Description
Configuration Features Lighting Connector Features Included : Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lighting Connector Features Included : Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 4-2325811-2 - TE Connectivity
Berwyn, PA, United States
LED Holders
4-2325811-2
LED Holders 4-2325811-2
Configuration Features Lighting Connector Features Included : Optic Compatible, Zhaga Inspired Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Electrical Characteristics Operating Voltage (VDC) : 60 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Lighting Connector Features Included : Optic Compatible, Zhaga Inspired
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 4-2325811-2
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 6-2154874-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2316511-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213407-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details