Bivar, Inc. LED Light Pipes LPR3-0800-3000FP

Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet
Description
Light Pipe, Rigid, Board Mount, Right An
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1756813P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756813P
LED Light Pipes 1756813P
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
LED Light Pipes - 1756813 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756813
LED Light Pipes 1756813
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
LED Light Pipes - 1756627 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1756627
LED Light Pipes 1756627
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Supplier's Site
Optics - Light Pipes - 492-2313-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
492-2313-ND
Optics - Light Pipes 492-2313-ND
LIGHT PIPE RIGID RA 2.92MM DIA

LIGHT PIPE RIGID RA 2.92MM DIA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 1756813P 1756813 492-2313-ND
Product Name LED Light Pipes LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe LED Light Pipe
Lead Length 76.2 mm (3 inch) 76.2 mm (3 inch)
Color Clear; Clear Clear; Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7072-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LED Holders - 1-2316510-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8795961 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 8.7mm
Lead Length 8.7 mm (0.3425 inch)
View Details