Bivar, Inc. Light Pipe, Flexible, 1mm. Fiber Optic C LC-3.7

Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote
Description
Light Pipe, Flexible, 1mm. Fiber Optic C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Flexible, 1mm. Fiber Optic C
LC-3.7
Light Pipe, Flexible, 1mm. Fiber Optic C LC-3.7
Light Pipe, Flexible, 1mm. Fiber Optic C

Light Pipe, Flexible, 1mm. Fiber Optic C

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Light Guides
Product Number LC-3.7
Product Name Light Pipe, Flexible, 1mm. Fiber Optic C
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Bifurcated, High Grade Fused Silica, 0.22 NA - 77565 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details