TE Connectivity Light Pipes 1888634-1

Description
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 1 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : QSFP Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 1 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : QSFP Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 1888634-1 - TE Connectivity
Berwyn, PA, United States
Light Pipes
1888634-1
Light Pipes 1888634-1
Configuration Features Lightpipe Configuration : Single Round Number of Lightpipes : 1 Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Box Product Type Features Lightpipe Product Type : Lightpipe Pluggable Form Factor : QSFP Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Lightpipe Configuration : Single Round
  • Number of Lightpipes : 1

Industry Standards


  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Lightpipe Product Type : Lightpipe
  • Pluggable Form Factor : QSFP

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Light Pipe, Single, Round, Panel; Length Te Connectivity - 07R7332 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Te Connectivity
07R7332
Light Pipe, Single, Round, Panel; Length Te Connectivity 07R7332
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:60.25mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; For Use With:I/O Connector Cage 1888674-1 RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:60.25mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; For Use With:I/O Connector Cage 1888674-1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 1888634-1 07R7332
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Te Connectivity
Operating Temp -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Light Pipes - 2325080-4 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Pipes - 2007182-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details