Bivar, Inc. LED Light Pipes LC-2.0

Description
1mm Flex Light Pipe & 4mm Lens, L = 51mm
Request a Quote Datasheet
Description
1mm Flex Light Pipe & 4mm Lens, L = 51mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 8919592 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
8919592
LED Light Pipes 8919592
1mm Flex Light Pipe & 4mm Lens, L = 51mm

1mm Flex Light Pipe & 4mm Lens, L = 51mm

Supplier's Site
Optics - Light Pipes - LC-2.0-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LC-2.0-ND
Optics - Light Pipes LC-2.0-ND
LIGHT PIPE 4MM RND LENS 2.0"

LIGHT PIPE 4MM RND LENS 2.0"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 8919592 LC-2.0-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 4.2 (dia.) x 51mm 4mm
Lead Length 51 mm (2.01 inch)
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Yellow - 8688 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2325807-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1886457 - RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 dia. x 37.4mm
Lead Length 37.4 mm (1.47 inch)
View Details