RS Components, Ltd. LED Array Mounts 9125108

Description
Flex LED Strip Accessory Kit 1000mm Sq
Request a Quote
Description
Flex LED Strip Accessory Kit 1000mm Sq
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Array Mounts - 9125108 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Array Mounts
9125108
LED Array Mounts 9125108
Flex LED Strip Accessory Kit 1000mm Sq

Flex LED Strip Accessory Kit 1000mm Sq

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 9125108
Product Name LED Array Mounts
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1700865 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 300 x 11 x 5mm
Lead Length 300 mm (11.81 inch)
View Details
LED Light Pipes - 8796065 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details
LED Light Pipes - 8795850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
View Details
LED Light Pipes - 8796194 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 10.7 x 14.45mm
Lead Length 14.45 mm (0.5689 inch)
View Details