Bivar, Inc. High Power LEDs - White L2-PGC3-F

Description
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.
Datasheet
Description
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L2-PGC3-F
High Power LEDs - White L2-PGC3-F
High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

High Power LEDs - White CreeXP-G Starboard 97lm/350mA 70 Deg.

Buy Now Datasheet
Led, Hb, Cool White, 216Lm; Product Range Bivar - 08X0851 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Cool White, 216Lm; Product Range Bivar
08X0851
Led, Hb, Cool White, 216Lm; Product Range Bivar 08X0851
LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:45°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

LED, HB, COOL WHITE, 216LM; Product Range:L2-PG Series; LED Color:Cool White; Viewing Angle:45°; Luminous Flux @ Test:216lm; CCT:6500K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.3V; Forward Current @ Test:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L2-PGC3-F 08X0851
Product Name High Power LEDs - White Led, Hb, Cool White, 216Lm; Product Range Bivar
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details