Bivar, Inc. Cbi, 5Mm, Blue, 15Mcd; Led Color Bivar HT5-BLU-T

Description
CBI, 5MM, BLUE, 15MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:25mA; Luminous Intensity:15mcd; Forward Voltage:4V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
CBI, 5MM, BLUE, 15MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:25mA; Luminous Intensity:15mcd; Forward Voltage:4V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cbi, 5Mm, Blue, 15Mcd; Led Color Bivar - 39T1303 - Newark, An Avnet Company
Chicago, IL, United States
Cbi, 5Mm, Blue, 15Mcd; Led Color Bivar
39T1303
Cbi, 5Mm, Blue, 15Mcd; Led Color Bivar 39T1303
CBI, 5MM, BLUE, 15MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:25mA; Luminous Intensity:15mcd; Forward Voltage:4V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

CBI, 5MM, BLUE, 15MCD; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:5mm; Forward Current If:25mA; Luminous Intensity:15mcd; Forward Voltage:4V; Viewing Angle:45°; Height:6.6mm; Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39T1303
Product Name Cbi, 5Mm, Blue, 15Mcd; Led Color Bivar
LED Package: 5mm
LED Type Blue; Blue
Viewing Angle 45 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details