CBI, 3MM, RED/GREEN, 6MCD, FULL REEL; LED Color:Green, Red; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current / Color:R 30mA, G 30mA; Forward Voltage / Color:R 2V, G 2.1V; Viewing Angle:45°; Height:7.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 39T1291 |
| Product Name | Cbi, 3Mm, Red/green, 6Mcd, Full Reel; Led Color Bivar |
| LED Package: | T-1 (3mm) |