Win Source Part Number: 1061555-H301CGDL-140
Category: Optoelectronics>LEDs
Series: H301C
Color: Green (x 2)
Package: Tray
Voltage Rating: 2.1V
Standard Package: 100
Configuration: 2 High
Viewing Angle: 40°
Millicandela Rating: 2mcd
Wavelength - Peak: 568nm
Current: 2mA
Lens Type: Diffused
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP710A10LGD; H101CRD; WP710A10LYD; H101CGDL; H101CYDL; 555-2401F;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Bivar Inc.
Base Product Number: H301
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1061555-H301CGDL-140 |
| Product Name | Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs |
| LED Type | Green; Green (x 2) |