Bivar, Inc. Led, 5Mm, Green, 30Mcd, 568Nm; Led Color Bivar H178CGD

Description
LED, 5MM, GREEN, 30MCD, 568NM; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes
Datasheet
Description
LED, 5MM, GREEN, 30MCD, 568NM; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Green, 30Mcd, 568Nm; Led Color Bivar - 83H0576 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 30Mcd, 568Nm; Led Color Bivar
83H0576
Led, 5Mm, Green, 30Mcd, 568Nm; Led Color Bivar 83H0576
LED, 5MM, GREEN, 30MCD, 568NM; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes

LED, 5MM, GREEN, 30MCD, 568NM; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:45°; Height:6.1mm; Width:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83H0576
Product Name Led, 5Mm, Green, 30Mcd, 568Nm; Led Color Bivar
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers