Bivar, Inc. Led Indicator, 3Mm, Green, 25Mcd, 568Nm; Led Color Bivar H101CGD

Description
LED INDICATOR, 3MM, GREEN, 25MCD, 568NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:0.285" RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 3MM, GREEN, 25MCD, 568NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:0.285" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 3Mm, Green, 25Mcd, 568Nm; Led Color Bivar - 29H3382 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 3Mm, Green, 25Mcd, 568Nm; Led Color Bivar
29H3382
Led Indicator, 3Mm, Green, 25Mcd, 568Nm; Led Color Bivar 29H3382
LED INDICATOR, 3MM, GREEN, 25MCD, 568NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:0.285" RoHS Compliant: Yes

LED INDICATOR, 3MM, GREEN, 25MCD, 568NM; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Luminous Intensity:25mcd; Forward Voltage:2.1V; Viewing Angle:40°; Height:0.285" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29H3382
Product Name Led Indicator, 3Mm, Green, 25Mcd, 568Nm; Led Color Bivar
LED Package: T-1 (3mm)
LED Type Green; Green
Viewing Angle 40 degrees
Luminous Intensity 25 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details