Bivar, Inc. LED Light Pipes FLPR6.0-BC

Description
3mm Round Lens Light Pipe,Red/Green
Request a Quote
Description
3mm Round Lens Light Pipe,Red/Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 7134826P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134826P
LED Light Pipes 7134826P
3mm Round Lens Light Pipe,Red/Green

3mm Round Lens Light Pipe,Red/Green

Supplier's Site
LED Light Pipes - 7134826 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
7134826
LED Light Pipes 7134826
Bivar FLPR6.0-BC LED Light Pipe

Bivar FLPR6.0-BC LED Light Pipe

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 7134826P 7134826
Product Name LED Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
Lead Length 154 mm (6.06 inch) 154 mm (6.06 inch)
LED Type 3 (dia.) x 154mm
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7030-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details